5.08 MM TERMINAL BLOCK HEADER, 4
Wurth Elektronik 691314520106
Wurth Elektronik 691314520106
Wurth Elektronik 691314520106
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 732-691314520106-ND | 1911700P | 1911700 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks |
| Mounting Options | PCB | PCB; Pcb mount | |
| Termination Options | Solder | Solder | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Terminal Block Type | Single Feed Through | ||
| # of Contacts | 6 | 6 | 6 |