The Terminal Block Header 732-691311500113-ND features a 5.08mm pitch and is designed for vertical PCB mounting. It is constructed with a PBT insulator that has a UL94-V0 flammability rating and is colored green. The contact pins are made of brass with a tin plating for soldering. This terminal block has a current rating of 20A and can handle a working voltage of 300VAC, with a withstand voltage of 1.6KV. It is compliant with RoHS and lead-free standards, making it suitable for environmentally conscious projects. The operating temperature range is from -40°C to 105°C, ensuring versatility in various applications. The product is packaged in a box and is intended for wave soldering processes only.
Wurth Elektronik 691311500113
Wurth Elektronik 691311500113
Wurth Elektronik 691311500113
TERM BLOCK HDR 13POS VERT 5.08MM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1909088 | 1911362P | 732-691311500113-ND |
| Product Name | Pluggable Terminal Blocks | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB; Pcb mount | PCB | |
| Termination Options | Solder | Solder | |
| Features | Terminal Plug | Terminal Plug | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 13 | 13 | 13 |