Wurth Elektronik GmbH & Co. KG Terminal Blocks - Headers, Plugs and Sockets 691307400008

Description
7.62 MM TERMINAL BLOCK HEADER, V
Request a Quote
Description
7.62 MM TERMINAL BLOCK HEADER, V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 732-691307400008-ND is a terminal block header from the Serie 3074, featuring a 7.62 mm pitch. It is designed for vertical PCB mounting and is constructed with a PA 66 insulator that has a UL94-V0 flammability rating. The header is green in color and includes brass contacts with a tin-plated wire guard. It operates within a temperature range of -40°C to 105°C and is compliant with RoHS and lead-free standards. The current rating is 20A, with a working voltage of 300VAC and a maximum contact resistance of 20 mOhm. The product is suitable for wave soldering processes and is packaged in a box. It is certified under cULus with the model number E315414.

Datasheet Summary
Powered by GS/AI

The part number 732-691307400008-ND is a terminal block header from the Serie 3074, featuring a 7.62 mm pitch. It is designed for vertical PCB mounting and is constructed with a PA 66 insulator that has a UL94-V0 flammability rating. The header is green in color and includes brass contacts with a tin-plated wire guard. It operates within a temperature range of -40°C to 105°C and is compliant with RoHS and lead-free standards. The current rating is 20A, with a working voltage of 300VAC and a maximum contact resistance of 20 mOhm. The product is suitable for wave soldering processes and is packaged in a box. It is certified under cULus with the model number E315414.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 732-691307400008-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
732-691307400008-ND
Terminal Blocks - Headers, Plugs and Sockets 732-691307400008-ND
7.62 MM TERMINAL BLOCK HEADER, V

7.62 MM TERMINAL BLOCK HEADER, V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 732-691307400008-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB
Termination Options Solder
Features Retention Latches
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Component Terminal Block with LED - 2001-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATC-380-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details