WR-TBL SERIES 3055_5.08 MM_PCB H
Wurth Elektronik 691305540002
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 732-13739-ND | 1854217 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | PCB Terminal Blocks |
| Mounting Options | PCB | PCB; Through hole |
| Termination Options | Solder | Solder |
| Features | Locking Ramp | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Terminal Block Type | Single Feed Through |