TERM BLOCK PLUG 4POS 180 3.50MM
Pluggable Terminal Blocks WR-TBL3041 TermBlock 3.5mm Vtcl Plug 2p
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 732-11044-ND | 691304130004 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | Screw Clamp; Screwless |
| Features | Terminal Plug; Latch Lock | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |