Wurth Elektronik 691254710002
Wurth Elektronik 691254710002
Wurth Elektronik 691254710002
5.00 MM TERMINAL BLOCK, HORIZONT
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1911308 | 1911308P | 732-691254710002-ND |
| Product Name | PCB Terminal Blocks | PCB Terminal Blocks | Terminal Blocks - Wire to Board |
| Mounting Options | PCB; Through hole | PCB | PCB |
| Termination Options | Solder | ||
| Approvals | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 2 | 2 | 2 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |