TERM BLOCK 1POS SIDE ENTRY PCB
Fixed Terminal Blocks WR-TBL 2496 Hztl 10.16mm Risng clamp
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 732-11029-ND | 691249610001 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| Features | Interlocking (Front, Side), Mid Wire Entry Level | |
| Operating Temperature | -30 to 120 C (-22 to 248 F) | |
| # of Contacts | 1 | 1 |
| Orientation | 180° | Horizontal |