Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691241610007

Description
TERM BLK 7P SIDE ENT 10.16MM PCB
Request a Quote Datasheet
Description
TERM BLK 7P SIDE ENT 10.16MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-11173-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-11173-ND
Terminal Blocks - Wire to Board 732-11173-ND
TERM BLK 7P SIDE ENT 10.16MM PCB

TERM BLK 7P SIDE ENT 10.16MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691241610007
Fixed Terminal Blocks 691241610007
Fixed Terminal Blocks WR-TBL 2416 Hztl 10.16mm Risng clamp

Fixed Terminal Blocks WR-TBL 2416 Hztl 10.16mm Risng clamp

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 732-11173-ND 691241610007
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -30 to 120 C (-22 to 248 F)
# of Contacts 7 7
Contacts Pitch 10.16 mm (0.40 inches) 10.16 mm (0.40 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Contact elements - Contact element EF - (N) - EF03.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details