5.08 MM TERMINAL BLOCK, HORIZONT
Wurth Elektronik 691241510009
Wurth Elektronik 691241510009
Wurth Elektronik 691241510009
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 732-691241510009-ND | 1910341P | 1910341 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | PCB Terminal Blocks |
| Mounting Options | PCB | PCB | PCB; Through hole |
| Operating Temperature | -30 to 120 C (-22 to 248 F) | ||
| # of Contacts | 9 | 9 | 9 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
| Orientation | 180° | 90°; Horizontal |