Wurth Elektronik 691236510002
Wurth Elektronik 691236510002
Wurth Elektronik 691236510002
TERM BLK 2P SIDE ENT 5.08MM PCB
TERMINAL BLOCK, WTB, 2WAY, 30-12AWG ROHS COMPLIANT: YES
Fixed Terminal Blocks WR-TBL 2365 Hztl 5.08mm Risng clamp
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1910193 | 1910193P | 732-10995-ND | 25AK7612 | 691236510002 |
| Product Name | PCB Terminal Blocks | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Terminal Block, Wtb, 2Way, 30-12Awg Rohs Compliant Wurth Elektronik | Fixed Terminal Blocks |
| Mounting Options | PCB; Through hole | PCB | PCB | PCB | |
| Termination Options | Solder | Spring Clamp; Spring Clamp | |||
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94V-0 | ||
| # of Contacts | 2 | 2 | 2 | 2 | |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |