Wurth Elektronik 691221120002
Wurth Elektronik 691221120002
3.50 MM TERMINAL BLOCK, 55 ENTR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1918724 | 1918724P | 732-691221120002-ND |
| Product Name | PCB Terminal Blocks | PCB Terminal Blocks | Terminal Blocks - Wire to Board |
| Mounting Options | PCB; Through hole | PCB | PCB |
| Termination Options | Solder | ||
| Approvals | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 2 | 2 | 2 |
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.50 mm (0.14 inches) | 3.51 mm (0.14 inches) |