TERM BLK 3P SIDE ENT 7.62MM PCB
Wurth Elektronik 691216410003
Wurth Elektronik 691216410003
Wurth Elektronik 691216410003
Fixed Terminal Blocks WR-TBL 2164 Hztl 7.62mm Risng clamp
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 732-10976-ND | 1910237P | 1910237 | 691216410003 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | PCB Terminal Blocks | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB | PCB; Through hole | PCB |
| Features | Interlocking (Side) | |||
| Operating Temperature | -30 to 120 C (-22 to 248 F) | |||
| # of Contacts | 3 | 3 | 3 | 3 |
| Contacts Pitch | 7.62 mm (0.30 inches) | 7.62 mm (0.30 inches) | 7.62 mm (0.30 inches) | 7.62 mm (0.30 inches) |