Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691216400002

Description
TERM BLK 2POS TOP ENT 7.62MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 7.62MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-10973-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-10973-ND
Terminal Blocks - Wire to Board 732-10973-ND
TERM BLK 2POS TOP ENT 7.62MM PCB

TERM BLK 2POS TOP ENT 7.62MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691216400002
Fixed Terminal Blocks 691216400002
Fixed Terminal Blocks WR-TBL 2164 Vtcl 7.62mm Risng clamp

Fixed Terminal Blocks WR-TBL 2164 Vtcl 7.62mm Risng clamp

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 732-10973-ND 691216400002
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Operating Temperature -30 to 120 C (-22 to 248 F)
# of Contacts 2 2
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.022 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - 1444277 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers