Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691213810002

Description
TERM BLK 2P SIDE ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-10971-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-10971-ND
Terminal Blocks - Wire to Board 732-10971-ND
TERM BLK 2P SIDE ENTRY 10MM PCB

TERM BLK 2P SIDE ENTRY 10MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1910041P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1910041P
PCB Terminal Blocks 1910041P
Wurth Elektronik 691213810002

Wurth Elektronik 691213810002

Supplier's Site
PCB Terminal Blocks - 1908593 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1908593
PCB Terminal Blocks 1908593
Wurth Elektronik 691213810002

Wurth Elektronik 691213810002

Supplier's Site
PCB Terminal Blocks - 1910041 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1910041
PCB Terminal Blocks 1910041
Wurth Elektronik 691213810002

Wurth Elektronik 691213810002

Supplier's Site
Sheung Wan, Hong Kong
Fixed Terminal Blocks
691213810002
Fixed Terminal Blocks 691213810002
Fixed Terminal Blocks WR-TBL 2138 Hztl 10.00mm Risng clamp

Fixed Terminal Blocks WR-TBL 2138 Hztl 10.00mm Risng clamp

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 732-10971-ND 1910041P 1908593 691213810002
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks PCB Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB; Through hole PCB
Features Interlocking (Side)
Operating Temperature -30 to 120 C (-22 to 248 F)
# of Contacts 2 2 2 2
Contacts Pitch 10.01 mm (0.39 inches) 10.00 mm (0.39 inches) 10.00 mm (0.39 inches) 10.00 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444320 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Modular Terminal Block, Vertical, 3 Position - 8739 - Keystone Electronics Corp.
Specs
Mounting Options THM
# of Contacts 3
Current Rating 15 amps
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers