Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691201520002

Description
5.08 MM TERMINAL BLOCK, 45 ENTR
Request a Quote Datasheet
Description
5.08 MM TERMINAL BLOCK, 45 ENTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-691201520002-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-691201520002-ND
Terminal Blocks - Wire to Board 732-691201520002-ND
5.08 MM TERMINAL BLOCK, 45 ENTR

5.08 MM TERMINAL BLOCK, 45 ENTR

Buy Now Datasheet
PCB Terminal Blocks - 1910036 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1910036
PCB Terminal Blocks 1910036
Wurth Elektronik 691201520002

Wurth Elektronik 691201520002

Supplier's Site
PCB Terminal Blocks - 1908563 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1908563
PCB Terminal Blocks 1908563
Wurth Elektronik 691201520002

Wurth Elektronik 691201520002

Supplier's Site
PCB Terminal Blocks - 1910036P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1910036P
PCB Terminal Blocks 1910036P
Wurth Elektronik 691201520002

Wurth Elektronik 691201520002

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 732-691201520002-ND 1910036 1910036P
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks PCB Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
Features Interlocking (Side)
Operating Temperature -30 to 120 C (-22 to 248 F)
# of Contacts 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2222.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Fuse terminal block - 2002-1812/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers