7.50 MM TERMINAL BLOCK, HORIZONT
Wurth Elektronik 691137910002
Wurth Elektronik 691137910002
Wurth Elektronik 691137910002
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 732-691137910002-ND | 1909998P | 1908557 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | PCB Terminal Blocks |
| Mounting Options | PCB | PCB | PCB; Through hole |
| Features | Interlocking (Side) | ||
| Operating Temperature | -30 to 120 C (-22 to 248 F) | ||
| # of Contacts | 2 | 2 | 2 |
| Contacts Pitch | 7.49 mm (0.29 inches) | 7.50 mm (0.30 inches) | 7.50 mm (0.30 inches) |