Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691137710002

Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-10955-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-10955-ND
Terminal Blocks - Wire to Board 732-10955-ND
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1770020 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1770020
PCB Terminal Blocks 1770020
Wurth Elektronik 691137710002

Wurth Elektronik 691137710002

Supplier's Site
Sheung Wan, Hong Kong
Barrier Terminal Blocks
691137710002
Barrier Terminal Blocks 691137710002
Barrier Terminal Blocks WR-TBL1377 HztlEntry 5mm w/PressClamp

Barrier Terminal Blocks WR-TBL1377 HztlEntry 5mm w/PressClamp

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 732-10955-ND 1770020 691137710002
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Barrier Terminal Blocks
Mounting Options PCB PCB; Through hole
Operating Temperature -30 to 120 C (-22 to 248 F)
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° 90°; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217539-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Terminals - Screw Connectors - 36-7691-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details