10.00 MM TERMINAL BLOCK, HORIZON
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 732-691136810008-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -30 to 120 C (-22 to 248 F) |
| # of Contacts | 8 |
| Contacts Pitch | 10.01 mm (0.39 inches) |