Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691132700003

Description
TERM BLK 3POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-5989-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-5989-ND
Terminal Blocks - Wire to Board 732-5989-ND
TERM BLK 3POS TOP ENTRY 5MM PCB

TERM BLK 3POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Barrier Terminal Blocks - 691132700003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
691132700003
Barrier Terminal Blocks 691132700003
Barrier Terminal Blocks WR-TBL1327 VtclEntry 5mm w/PressClamp 3P

Barrier Terminal Blocks WR-TBL1327 VtclEntry 5mm w/PressClamp 3P

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 732-5989-ND 691132700003
Product Name Terminal Blocks - Wire to Board Barrier Terminal Blocks
Mounting Options PCB
Operating Temperature -30 to 130 C (-22 to 266 F)
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details