Wurth Elektronik 691132700002
Wurth Elektronik 691132700002
TERM BLK 2POS TOP ENTRY 5MM PCB
Barrier Terminal Blocks WR-TBL1327 VtclEntry 5mm w/PressClamp 2P
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1224909 | 732-5988-ND | 691132700002 |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Barrier Terminal Blocks |
| Mounting Options | PCB; Through hole | PCB | |
| Termination Options | Solder | ||
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant | |
| # of Contacts | 2 | 2 | |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |