Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691131710002

Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-5970-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-5970-ND
Terminal Blocks - Wire to Board 732-5970-ND
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1224891 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1224891
PCB Terminal Blocks 1224891
Wurth Elektronik 691131710002

Wurth Elektronik 691131710002

Supplier's Site
PCB Terminal Blocks - 1631746 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1631746
PCB Terminal Blocks 1631746
Wurth Elektronik 691131710002

Wurth Elektronik 691131710002

Supplier's Site
Pluggable Terminal Blocks - 691131710002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
691131710002
Pluggable Terminal Blocks 691131710002
Pluggable Terminal Blocks WR-TBL1317 HztlEntry 5mm w/PressClamp 2p

Pluggable Terminal Blocks WR-TBL1317 HztlEntry 5mm w/PressClamp 2p

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 732-5970-ND 1224891 691131710002
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB; Through hole
Operating Temperature -30 to 130 C (-22 to 266 F)
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° 90°; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.024 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1230/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details