TERM BLK 3POS SIDE ENTRY 5MM PCB
Wurth Elektronik 691111710003
Pluggable Terminal Blocks WR-TBL Model 111 5mm 3Pin Hrztl EntryMdlr
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 732-2031-ND | 8267245 | 691111710003 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks | Pluggable Terminal Blocks |
| Mounting Options | PCB | PCB; Through hole | |
| Features | Interlocking (Side) | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| # of Contacts | 3 | 3 | |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |