Wurth Elektronik GmbH & Co. KG Terminal Blocks - Wire to Board 691111710002

Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 732-2030-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
732-2030-ND
Terminal Blocks - Wire to Board 732-2030-ND
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Wire-To-Board Terminal Block, 2, 300 V, 8 A, 26 Awg, 14 Awg, 2 Mm Rohs Compliant Wurth Elektronik - 19P1416 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 2, 300 V, 8 A, 26 Awg, 14 Awg, 2 Mm Rohs Compliant Wurth Elektronik
19P1416
Wire-To-Board Terminal Block, 2, 300 V, 8 A, 26 Awg, 14 Awg, 2 Mm Rohs Compliant Wurth Elektronik 19P1416
Wire-To-Board Terminal Block, 2, 300 V, 8 A, 26 AWG, 14 AWG, 2 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 2, 300 V, 8 A, 26 AWG, 14 AWG, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 732-2030-ND 19P1416
Product Name Terminal Blocks - Wire to Board Wire-To-Board Terminal Block, 2, 300 V, 8 A, 26 Awg, 14 Awg, 2 Mm Rohs Compliant Wurth Elektronik
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.66 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details