Wurth Elektronik 690368190472 PCB Header
Wurth Elektronik 690368190472 PCB Header
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
WR-MM FEMALE ANGLED CONNECTOR WI
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2146483 | 732-690368190472-ND | 690368190472 |
| Product Name | PCB Headers | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Right Angle; Right angle | ||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 100 volts | 100 volts |