"16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
Wurth Elektronik 690367291676 PCB Header
Wurth Elektronik 690367291676 PCB Header
Wurth Elektronik 690367291676 PCB Header
WR-MM FEMALE SMT CONNECTOR WITH
BTB CONN, RCPT, 16POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-690367291676DKR-ND | 2146435 | 2146436P | 690367291676 | 99AH1275 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Headers | PCB Headers | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 16Pos, 2Row, 2.54Mm Rohs Compliant Wurth Elektronik |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Mounting | Surface Mount | Surface Mount | |||
| Voltage Rating | 100 volts | 100 volts | |||
| Current Rating | 1.5 amps | 1.5 amps |