"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
Wurth Elektronik 690367290876 PCB Socket
Wire-To-Board Connector, WR-MM Series, Surface Mount, Receptacle, 8, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
CONN RCPT 8POS 0.1 TIN SMD
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-4885-2-ND | 7718095 | 19P1402 | 690367290876 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Wire-To-Board Connector, Wr-Mm Series, Surface Mount, Receptacle, 8, 2.54 Mm, Tin Plated Contacts Rohs Compliant Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | Surface mount | Surface Mount | |
| Voltage Rating | 100 volts | 100 volts | 100 volts | |
| Current Rating | 1.5 amps | 1.5 amps | ||
| Number of Contacts | 8 # | 8 # |