"24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
WR-MM FEMALE SMT CONNECTOR WITH
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-690367282476CT-ND | 690367282476 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 100 volts | 100 volts |
| Current Rating | 1.5 amps | 1.5 amps |