Wurth Elektronik 690367280476 PCB Socket
Wurth Elektronik 690367280476 PCB Socket
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
"4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin"
Wire-To-Board Connector, WR-MM Series, Surface Mount, Receptacle, 4, 2.54 mm, Tin Plated Contacts RoHS Compliant: Yes
CONN RCPT 4POS 0.1 TIN SMD
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7718105 | 732-1964-6-ND | 19P1394 | 690367280476 |
| Product Name | PCB Sockets | Headers, Receptacles, Female Sockets | Wire-To-Board Connector, Wr-Mm Series, Surface Mount, Receptacle, 4, 2.54 Mm, Tin Plated Contacts Rohs Compliant Wurth Elektronik | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | |
| Voltage Rating | 100 volts | 100 volts | 100 volts | |
| Contact Pitch | 1.27 to 2.54 mm (0.0500 to 0.1000 inch) |