"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Wurth Elektronik 690367191272 PCB Header
Wurth Elektronik 690367191272 PCB Header
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 732-690367191272-ND | 2146403 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Headers |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Through Hole | |
| Voltage Rating | 100 volts |