Wurth Elektronik 690367182472 PCB Header
Wurth Elektronik 690367182472 PCB Header
"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
CONN, RCPT, 24POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2146395 | 732-690367182472-ND | 75AJ2307 |
| Product Name | PCB Headers | Headers, Receptacles, Female Sockets | Conn, Rcpt, 24Pos, 2Row, 2.54Mm Rohs Compliant Wurth Elektronik |
| Geometry | Straight; Straight | ||
| Connector Type | Header Connector; Receptacle | ||
| Mounting | Through Hole |