"22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
WR-MM FEMALE CONNECTOR W/O LATCH
CONN, RCPT, 22POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-690367182272-ND | 690367182272 | 75AJ2306 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 22Pos, 2Row, 2.54Mm Rohs Compliant Wurth Elektronik |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 100 volts | 100 volts | |
| Current Rating | 1.5 amps | 1.5 amps |