Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687750152002

Description
"50 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"50 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5239-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5239-ND
Flat Flex Ribbon Jumpers, Cables 732-5239-ND
"50 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

"50 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Ribbon Cable - 1222751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222751
Ribbon Cable 1222751
Wurth Elektronik 687750152002

Wurth Elektronik 687750152002

Supplier's Site
Ribbon Cable - 1631745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631745
Ribbon Cable 1631745
Wurth Elektronik 687750152002

Wurth Elektronik 687750152002

Supplier's Site
Cable Assy, Ffc-Ffc, 50Core, White, 6; No. Of Conductors Wurth Elektronik - 75Y5815 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 50Core, White, 6; No. Of Conductors Wurth Elektronik
75Y5815
Cable Assy, Ffc-Ffc, 50Core, White, 6; No. Of Conductors Wurth Elektronik 75Y5815
CABLE ASSY, FFC-FFC, 50CORE, WHITE, 6"; No. of Conductors:50Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 50CORE, WHITE, 6"; No. of Conductors:50Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687750152002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687750152002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687750152002
CABLE FFC/FPC 50POS 0.5MM 5.98"

CABLE FFC/FPC 50POS 0.5MM 5.98"

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5239-ND 1222751 75Y5815 687750152002
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Cable Assy, Ffc-Ffc, 50Core, White, 6; No. Of Conductors Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data