Wurth Elektronik GmbH & Co. KG Ribbon Cable 687740050002

Description
WR-FFC 0.50mm Cable Type 2 40pin 50mm
Request a Quote Datasheet
Description
WR-FFC 0.50mm Cable Type 2 40pin 50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 7635666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7635666
Ribbon Cable 7635666
WR-FFC 0.50mm Cable Type 2 40pin 50mm

WR-FFC 0.50mm Cable Type 2 40pin 50mm

Supplier's Site
Ribbon Cable - 1634488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1634488
Ribbon Cable 1634488
WR-FFC 0.50mm Cable Type 2 40pin 50mm

WR-FFC 0.50mm Cable Type 2 40pin 50mm

Supplier's Site
Flat Flex Ribbon Jumpers, Cables - 732-3595-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-3595-ND
Flat Flex Ribbon Jumpers, Cables 732-3595-ND
"40 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"

"40 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"

Buy Now Datasheet
Cable Assembly, Ffc-Ffc, 40 Core, 2; No. Of Conductors Wurth Elektronik - 58T2668 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Ffc-Ffc, 40 Core, 2; No. Of Conductors Wurth Elektronik
58T2668
Cable Assembly, Ffc-Ffc, 40 Core, 2; No. Of Conductors Wurth Elektronik 58T2668
CABLE ASSEMBLY, FFC-FFC, 40 CORE, 2"; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSEMBLY, FFC-FFC, 40 CORE, 2"; No. of Conductors:40Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687740050002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687740050002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687740050002
CABLE FFC/FPC 40POS 0.5MM 1.97"

CABLE FFC/FPC 40POS 0.5MM 1.97"

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7635666 732-3595-ND 58T2668 687740050002
Product Name Ribbon Cable Flat Flex Ribbon Jumpers, Cables Cable Assembly, Ffc-Ffc, 40 Core, 2; No. Of Conductors Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details