Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687724152002

Description
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5215-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5215-ND
Flat Flex Ribbon Jumpers, Cables 732-5215-ND
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

"24 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Ribbon Cable - 1222708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222708
Ribbon Cable 1222708
Wurth Elektronik 687724152002

Wurth Elektronik 687724152002

Supplier's Site
Ribbon Cable - 1631703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631703
Ribbon Cable 1631703
Wurth Elektronik 687724152002

Wurth Elektronik 687724152002

Supplier's Site
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687724152002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687724152002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687724152002
CABLE FFC/FPC 24POS 0.5MM 5.98"

CABLE FFC/FPC 24POS 0.5MM 5.98"

Supplier's Site
Ffc Cable, 24Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5791 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 24Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5791
Ffc Cable, 24Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5791
FFC CABLE, 24POS, 152MM, 60V, WHITE; No. of Cores:24Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6877 Series; RoHS Compliant: Yes

FFC CABLE, 24POS, 152MM, 60V, WHITE; No. of Cores:24Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6877 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5215-ND 1222708 687724152002 75Y5791
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Ffc Cable, 24Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details