Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687724050002

Description
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"
Request a Quote Datasheet
Description
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-3591-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-3591-ND
Flat Flex Ribbon Jumpers, Cables 732-3591-ND
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"

"24 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"

Buy Now Datasheet
Ribbon Cable - 7635656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7635656
Ribbon Cable 7635656
WR-FFC 0.50mm Cable Type 2 24pin 50mm

WR-FFC 0.50mm Cable Type 2 24pin 50mm

Supplier's Site
Ribbon Cable - 1634484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1634484
Ribbon Cable 1634484
WR-FFC 0.50mm Cable Type 2 24pin 50mm

WR-FFC 0.50mm Cable Type 2 24pin 50mm

Supplier's Site
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687724050002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687724050002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687724050002
CABLE FFC/FPC 24POS 0.5MM 1.97"

CABLE FFC/FPC 24POS 0.5MM 1.97"

Supplier's Site
Cable, Ffc, Rev, 0.5Mm, 50Mm, 24Way; No. Of Cores Wurth Elektronik - 58T2664 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ffc, Rev, 0.5Mm, 50Mm, 24Way; No. Of Cores Wurth Elektronik
58T2664
Cable, Ffc, Rev, 0.5Mm, 50Mm, 24Way; No. Of Cores Wurth Elektronik 58T2664
CABLE, FFC, REV, 0.5MM, 50MM, 24WAY; No. of Cores:24Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

CABLE, FFC, REV, 0.5MM, 50MM, 24WAY; No. of Cores:24Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-3591-ND 7635656 687724050002 58T2664
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable, Ffc, Rev, 0.5Mm, 50Mm, 24Way; No. Of Cores Wurth Elektronik
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KM12-8GD8GS-2-PU - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61076-2-101
View Details
2 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details