Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687722050002

Description
"CABLE FFC/FPC 22POS 0.5MM 1.97"""
Request a Quote Datasheet
Description
"CABLE FFC/FPC 22POS 0.5MM 1.97"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-687722050002-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-687722050002-ND
Flat Flex Ribbon Jumpers, Cables 732-687722050002-ND
"CABLE FFC/FPC 22POS 0.5MM 1.97"""

"CABLE FFC/FPC 22POS 0.5MM 1.97"""

Buy Now Datasheet
Ribbon Cable - 1222703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222703
Ribbon Cable 1222703
WR-FFC 0.50mm Type 2 FFC cable 50mm 22P

WR-FFC 0.50mm Type 2 FFC cable 50mm 22P

Supplier's Site
Ribbon Cable - 1631698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631698
Ribbon Cable 1631698
WR-FFC 0.50mm Type 2 FFC cable 50mm 22P

WR-FFC 0.50mm Type 2 FFC cable 50mm 22P

Supplier's Site
Cable Assy, Ffc -Ffc, 22 Core, 50Mm; No. Of Cores Wurth Elektronik - 47AC7358 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc -Ffc, 22 Core, 50Mm; No. Of Cores Wurth Elektronik
47AC7358
Cable Assy, Ffc -Ffc, 22 Core, 50Mm; No. Of Cores Wurth Elektronik 47AC7358
CABLE ASSY, FFC -FFC, 22 CORE, 50MM; No. of Cores:22Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; RoHS Compliant: Yes

CABLE ASSY, FFC -FFC, 22 CORE, 50MM; No. of Cores:22Core; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-687722050002-ND 1222703 47AC7358
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Cable Assy, Ffc -Ffc, 22 Core, 50Mm; No. Of Cores Wurth Elektronik
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details