Wurth Elektronik GmbH & Co. KG Ribbon Cable 687710050002

Description
WR-FFC 0.50mm Cable Type 2 10pin 50mm
Request a Quote Datasheet
Description
WR-FFC 0.50mm Cable Type 2 10pin 50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 7635612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7635612
Ribbon Cable 7635612
WR-FFC 0.50mm Cable Type 2 10pin 50mm

WR-FFC 0.50mm Cable Type 2 10pin 50mm

Supplier's Site
Ribbon Cable - 1634472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1634472
Ribbon Cable 1634472
WR-FFC 0.50mm Cable Type 2 10pin 50mm

WR-FFC 0.50mm Cable Type 2 10pin 50mm

Supplier's Site
Flat Flex Ribbon Jumpers, Cables - 732-3579-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-3579-ND
Flat Flex Ribbon Jumpers, Cables 732-3579-ND
"10 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"

"10 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687710050002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687710050002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687710050002
CABLE FFC/FPC 10POS 0.5MM 1.97"

CABLE FFC/FPC 10POS 0.5MM 1.97"

Supplier's Site
Cable Assembly, Ffc-Ffc, 10 Core, 2; No. Of Conductors Wurth Elektronik - 58T2652 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Ffc-Ffc, 10 Core, 2; No. Of Conductors Wurth Elektronik
58T2652
Cable Assembly, Ffc-Ffc, 10 Core, 2; No. Of Conductors Wurth Elektronik 58T2652
CABLE ASSEMBLY, FFC-FFC, 10 CORE, 2"; No. of Conductors:10Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSEMBLY, FFC-FFC, 10 CORE, 2"; No. of Conductors:10Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7635612 732-3579-ND 687710050002 58T2652
Product Name Ribbon Cable Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable Assembly, Ffc-Ffc, 10 Core, 2; No. Of Conductors Wurth Elektronik
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG214S - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details