Wurth Elektronik GmbH & Co. KG Ffc Cable Assembly, 44Core, Wht, 200Mm; No. Of Cores Wurth Elektronik 687644200002

Description
FFC CABLE ASSEMBLY, 44CORE, WHT, 200MM; No. of Cores:44Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:WR-FFC Series; RoHS Compliant: Yes
Datasheet
Description
FFC CABLE ASSEMBLY, 44CORE, WHT, 200MM; No. of Cores:44Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:WR-FFC Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assembly, 44Core, Wht, 200Mm; No. Of Cores Wurth Elektronik - 85AC2618 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assembly, 44Core, Wht, 200Mm; No. Of Cores Wurth Elektronik
85AC2618
Ffc Cable Assembly, 44Core, Wht, 200Mm; No. Of Cores Wurth Elektronik 85AC2618
FFC CABLE ASSEMBLY, 44CORE, WHT, 200MM; No. of Cores:44Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:WR-FFC Series; RoHS Compliant: Yes

FFC CABLE ASSEMBLY, 44CORE, WHT, 200MM; No. of Cores:44Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:WR-FFC Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85AC2618
Product Name Ffc Cable Assembly, 44Core, Wht, 200Mm; No. Of Cores Wurth Elektronik
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details