Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687635152002

Description
"35 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"35 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5185-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5185-ND
Flat Flex Ribbon Jumpers, Cables 732-5185-ND
"35 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

"35 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687635152002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687635152002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687635152002
CABLE FFC/FPC 35POS 0.5MM 5.98"

CABLE FFC/FPC 35POS 0.5MM 5.98"

Supplier's Site
Ffc Cable, 35Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5761 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 35Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5761
Ffc Cable, 35Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5761
FFC CABLE, 35POS, 152MM, 60V, WHITE; No. of Cores:35Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6876 Series; SVHC:No RoHS Compliant: Yes

FFC CABLE, 35POS, 152MM, 60V, WHITE; No. of Cores:35Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6876 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5185-ND 687635152002 75Y5761
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Ffc Cable, 35Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
Cable Length 0.4987 ft (1.52 dm) 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details