Wurth Elektronik GmbH & Co. KG Ribbon Cable 687634152002

Description
WR-FFC 0.50mm Type 1 FFC cable 152mm 34P
Request a Quote Datasheet
Description
WR-FFC 0.50mm Type 1 FFC cable 152mm 34P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1222665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222665
Ribbon Cable 1222665
WR-FFC 0.50mm Type 1 FFC cable 152mm 34P

WR-FFC 0.50mm Type 1 FFC cable 152mm 34P

Supplier's Site
Ribbon Cable - 1631659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631659
Ribbon Cable 1631659
WR-FFC 0.50mm Type 1 FFC cable 152mm 34P

WR-FFC 0.50mm Type 1 FFC cable 152mm 34P

Supplier's Site
Flat Flex Ribbon Jumpers, Cables - 732-5183-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5183-ND
Flat Flex Ribbon Jumpers, Cables 732-5183-ND
"34 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

"34 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687634152002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687634152002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687634152002
CABLE FFC/FPC 34POS 0.5MM 5.98"

CABLE FFC/FPC 34POS 0.5MM 5.98"

Supplier's Site
Ffc Cable, 34Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5759 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 34Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5759
Ffc Cable, 34Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5759
FFC CABLE, 34POS, 152MM, 60V, WHITE; No. of Cores:34Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6876 Series; SVHC:No RoHS Compliant: Yes

FFC CABLE, 34POS, 152MM, 60V, WHITE; No. of Cores:34Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6876 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1222665 732-5183-ND 687634152002 75Y5759
Product Name Ribbon Cable Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Ffc Cable, 34Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details