CABLE ASSY, FFC -FFC, 34 CORE, 50MM; No. of Cores:34Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:WR-FFC Series; SVHC:NoRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 47AC7354 |
| Product Name | Cable Assy, Ffc -Ffc, 34 Core, 50Mm; No. Of Cores Wurth Elektronik |
| Cable Length | 0.1640 ft (0.5000 dm) |