Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687633100002

Description
"33 Position FFC, FPC Cable 0.020"" (0.50mm) 3.940"" (100.08mm)"
Request a Quote Datasheet
Description
"33 Position FFC, FPC Cable 0.020"" (0.50mm) 3.940"" (100.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5180-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5180-ND
Flat Flex Ribbon Jumpers, Cables 732-5180-ND
"33 Position FFC, FPC Cable 0.020"" (0.50mm) 3.940"" (100.08mm)"

"33 Position FFC, FPC Cable 0.020"" (0.50mm) 3.940"" (100.08mm)"

Buy Now Datasheet
Ribbon Cable - 1222660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222660
Ribbon Cable 1222660
WR-FFC 0.50mm Type 1 FFC cable 100mm 33P

WR-FFC 0.50mm Type 1 FFC cable 100mm 33P

Supplier's Site
Ribbon Cable - 1631654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631654
Ribbon Cable 1631654
WR-FFC 0.50mm Type 1 FFC cable 100mm 33P

WR-FFC 0.50mm Type 1 FFC cable 100mm 33P

Supplier's Site
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687633100002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687633100002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687633100002
CABLE FFC/FPC 33POS 0.5MM 3.94"

CABLE FFC/FPC 33POS 0.5MM 3.94"

Supplier's Site
Ffc Cable, 33Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5756 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 33Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5756
Ffc Cable, 33Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5756
FFC CABLE, 33POS, 100MM, 60V, WHITE; No. of Cores:33Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:White; Product Range:6876 Series; RoHS Compliant: Yes

FFC CABLE, 33POS, 100MM, 60V, WHITE; No. of Cores:33Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:White; Product Range:6876 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5180-ND 1222660 687633100002 75Y5756
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Ffc Cable, 33Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data