Wurth Elektronik GmbH & Co. KG Ribbon Cable 687630050002

Description
WR-FFC 0.50mm Cable Type 1 30pin 50mm
Request a Quote Datasheet
Description
WR-FFC 0.50mm Cable Type 1 30pin 50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 7635580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7635580
Ribbon Cable 7635580
WR-FFC 0.50mm Cable Type 1 30pin 50mm

WR-FFC 0.50mm Cable Type 1 30pin 50mm

Supplier's Site
Ribbon Cable - 1634461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1634461
Ribbon Cable 1634461
WR-FFC 0.50mm Cable Type 1 30pin 50mm

WR-FFC 0.50mm Cable Type 1 30pin 50mm

Supplier's Site
Flat Flex Ribbon Jumpers, Cables - 732-3569-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-3569-ND
Flat Flex Ribbon Jumpers, Cables 732-3569-ND
"30 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"

"30 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"

Buy Now Datasheet
Cable Assembly, Ffc-Ffc, 30 Core, 2; No. Of Conductors Wurth Elektronik - 58T2642 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Ffc-Ffc, 30 Core, 2; No. Of Conductors Wurth Elektronik
58T2642
Cable Assembly, Ffc-Ffc, 30 Core, 2; No. Of Conductors Wurth Elektronik 58T2642
CABLE ASSEMBLY, FFC-FFC, 30 CORE, 2"; No. of Conductors:30Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSEMBLY, FFC-FFC, 30 CORE, 2"; No. of Conductors:30Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687630050002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687630050002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687630050002
CABLE FFC/FPC 30POS 0.5MM 1.97"

CABLE FFC/FPC 30POS 0.5MM 1.97"

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7635580 732-3569-ND 58T2642 687630050002
Product Name Ribbon Cable Flat Flex Ribbon Jumpers, Cables Cable Assembly, Ffc-Ffc, 30 Core, 2; No. Of Conductors Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ExaMAX - 10129954-A02002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assemblies
View Details
Twisted Pair & Multicore Data Cable - 2024860 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details