"CABLE FFC/FPC 26POS 0.5MM 7.87"""
FFC CABLE ASSEMBLY, 26CORE, WHT, 200MM; No. of Cores:26Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:WR-FFC Series; RoHS Compliant: Yes
CABLE FFC/FPC 26POS 0.5MM 7.87"
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1222648 | 732-687626200002-ND | 85AC2610 | 687626200002 |
| Product Name | Ribbon Cable | Flat Flex Ribbon Jumpers, Cables | Ffc Cable Assembly, 26Core, Wht, 200Mm; No. Of Cores Wurth Elektronik | Cable Assemblies - Flat Flex Ribbon Jumpers, Cables |
| Cable Type | Flat Cable |