Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687624152002

Description
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5169-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5169-ND
Flat Flex Ribbon Jumpers, Cables 732-5169-ND
"24 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

"24 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Ribbon Cable - 1222640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222640
Ribbon Cable 1222640
WR-FFC 0.50mm Type 1 FFC cable 152mm 24P

WR-FFC 0.50mm Type 1 FFC cable 152mm 24P

Supplier's Site
Ribbon Cable - 1631634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631634
Ribbon Cable 1631634
WR-FFC 0.50mm Type 1 FFC cable 152mm 24P

WR-FFC 0.50mm Type 1 FFC cable 152mm 24P

Supplier's Site
Ffc Cable, 24Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5745 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 24Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5745
Ffc Cable, 24Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5745
FFC CABLE, 24POS, 152MM, 60V, WHITE; No. of Cores:24Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6876 Series; SVHC:No RoHS Compliant: Yes

FFC CABLE, 24POS, 152MM, 60V, WHITE; No. of Cores:24Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6876 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687624152002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687624152002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687624152002
CABLE FFC/FPC 24POS 0.5MM 5.98"

CABLE FFC/FPC 24POS 0.5MM 5.98"

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5169-ND 1222640 75Y5745 687624152002
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Ffc Cable, 24Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details