Wurth Elektronik GmbH & Co. KG Ribbon Cable 687610152002

Description
WR-FFC 0.50mm Type 1 FFC cable 152mm 10P
Request a Quote Datasheet
Description
WR-FFC 0.50mm Type 1 FFC cable 152mm 10P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1222620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222620
Ribbon Cable 1222620
WR-FFC 0.50mm Type 1 FFC cable 152mm 10P

WR-FFC 0.50mm Type 1 FFC cable 152mm 10P

Supplier's Site
Ribbon Cable - 1631613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631613
Ribbon Cable 1631613
WR-FFC 0.50mm Type 1 FFC cable 152mm 10P

WR-FFC 0.50mm Type 1 FFC cable 152mm 10P

Supplier's Site
Flat Flex Ribbon Jumpers, Cables - 732-5153-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5153-ND
Flat Flex Ribbon Jumpers, Cables 732-5153-ND
"10 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

"10 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Ffc Cable, 10Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5729 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 10Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5729
Ffc Cable, 10Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5729
FFC CABLE, 10POS, 152MM, 60V, WHITE; No. of Cores:10Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6876 Series; SVHC:No RoHS Compliant: Yes

FFC CABLE, 10POS, 152MM, 60V, WHITE; No. of Cores:10Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:6876 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687610152002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687610152002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687610152002
CABLE FFC/FPC 10POS 0.5MM 5.98"

CABLE FFC/FPC 10POS 0.5MM 5.98"

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1222620 732-5153-ND 75Y5729 687610152002
Product Name Ribbon Cable Flat Flex Ribbon Jumpers, Cables Ffc Cable, 10Pos, 152Mm, 60V, White; No. Of Cores Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ExaMAX - 10129954-A01502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assemblies
View Details
Ribbon Cable - 1792574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details