Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687608200002

Description
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-3554-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-3554-ND
Flat Flex Ribbon Jumpers, Cables 732-3554-ND
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 7.874"" (200.00mm)"

"8 Position FFC, FPC Cable 0.020"" (0.50mm) 7.874"" (200.00mm)"

Buy Now Datasheet
Ribbon Cable - 7635530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7635530
Ribbon Cable 7635530
WR-FFC 0.50mm Cable Type 1 8pin 200mm

WR-FFC 0.50mm Cable Type 1 8pin 200mm

Supplier's Site
Ribbon Cable - 1633983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1633983
Ribbon Cable 1633983
WR-FFC 0.50mm Cable Type 1 8pin 200mm

WR-FFC 0.50mm Cable Type 1 8pin 200mm

Supplier's Site
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687608200002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687608200002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687608200002
CABLE FFC/FPC 8POS 0.5MM 7.87"

CABLE FFC/FPC 8POS 0.5MM 7.87"

Supplier's Site
Cable, Ffc, 0.5Mm, 200Mm, 8Way; No. Of Cores Wurth Elektronik - 58T2627 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ffc, 0.5Mm, 200Mm, 8Way; No. Of Cores Wurth Elektronik
58T2627
Cable, Ffc, 0.5Mm, 200Mm, 8Way; No. Of Cores Wurth Elektronik 58T2627
CABLE, FFC, 0.5MM, 200MM, 8WAY; No. of Cores:8Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, FFC, 0.5MM, 200MM, 8WAY; No. of Cores:8Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-3554-ND 7635530 687608200002 58T2627
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Cable, Ffc, 0.5Mm, 200Mm, 8Way; No. Of Cores Wurth Elektronik
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches - G125-MC12005L0-0150F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers