Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687608050002

Description
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"
Request a Quote Datasheet
Description
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-3553-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-3553-ND
Flat Flex Ribbon Jumpers, Cables 732-3553-ND
"8 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"

"8 Position FFC, FPC Cable 0.020"" (0.50mm) 1.970"" (50.04mm)"

Buy Now Datasheet
Ribbon Cable - 7635521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7635521
Ribbon Cable 7635521
Wurth Elektronik 687608050002

Wurth Elektronik 687608050002

Supplier's Site
Ribbon Cable - 1633981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1633981
Ribbon Cable 1633981
Wurth Elektronik 687608050002

Wurth Elektronik 687608050002

Supplier's Site
Cable, Ffc, 0.5Mm, 50Mm, 8Way; No. Of Cores Wurth Elektronik - 58T2626 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ffc, 0.5Mm, 50Mm, 8Way; No. Of Cores Wurth Elektronik
58T2626
Cable, Ffc, 0.5Mm, 50Mm, 8Way; No. Of Cores Wurth Elektronik 58T2626
CABLE, FFC, 0.5MM, 50MM, 8WAY; No. of Cores:8Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE, FFC, 0.5MM, 50MM, 8WAY; No. of Cores:8Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Colour:White; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687608050002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687608050002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687608050002
CABLE FFC/FPC 8POS 0.5MM 1.97"

CABLE FFC/FPC 8POS 0.5MM 1.97"

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-3553-ND 7635521 58T2626 687608050002
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Cable, Ffc, 0.5Mm, 50Mm, 8Way; No. Of Cores Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details