Wurth Elektronik GmbH & Co. KG Ribbon Cable 687606100002

Description
WR-FFC 0.50mm Type 1 FFC cable 100mm 6P
Request a Quote Datasheet
Description
WR-FFC 0.50mm Type 1 FFC cable 100mm 6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1222615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222615
Ribbon Cable 1222615
WR-FFC 0.50mm Type 1 FFC cable 100mm 6P

WR-FFC 0.50mm Type 1 FFC cable 100mm 6P

Supplier's Site
Ribbon Cable - 1631607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631607
Ribbon Cable 1631607
WR-FFC 0.50mm Type 1 FFC cable 100mm 6P

WR-FFC 0.50mm Type 1 FFC cable 100mm 6P

Supplier's Site
Flat Flex Ribbon Jumpers, Cables - 732-5148-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5148-ND
Flat Flex Ribbon Jumpers, Cables 732-5148-ND
"6 Position FFC, FPC Cable 0.020"" (0.50mm) 3.940"" (100.08mm)"

"6 Position FFC, FPC Cable 0.020"" (0.50mm) 3.940"" (100.08mm)"

Buy Now Datasheet
Ffc Cable, 6Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik - 75Y5724 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable, 6Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik
75Y5724
Ffc Cable, 6Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik 75Y5724
FFC CABLE, 6POS, 100MM, 60V, WHITE; No. of Cores:6Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:White; Product Range:6876 Series; SVHC:No RoHS Compliant: Yes

FFC CABLE, 6POS, 100MM, 60V, WHITE; No. of Cores:6Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:White; Product Range:6876 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687606100002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687606100002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687606100002
CABLE FFC/FPC 6POS 0.5MM 3.94"

CABLE FFC/FPC 6POS 0.5MM 3.94"

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1222615 732-5148-ND 75Y5724 687606100002
Product Name Ribbon Cable Flat Flex Ribbon Jumpers, Cables Ffc Cable, 6Pos, 100Mm, 60V, White; No. Of Cores Wurth Elektronik Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details