CONNECTOR, FPC, ZIF, 24POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts;
CONNECTOR, FPC, ZIF, 24POS, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:24Contacts;
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2053098 | 29AH8900 |
| Product Name | FPC Connectors | Connector, Fpc, Zif, 24Pos, 0.5Mm; Pitch Spacing Wurth Elektronik |
| Connector Type | FPC / FFC | |
| Gender | Male / Plug | |
| Termination | Solder | Surface Mount |